Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.15
|
162
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
1,504
in stock
|
Buy Now | |
Sager
from US$1.18
|
946
in stock
|
Buy Now | |
Schukat Electronic
from US$1.27
|
780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.57
|
410
in stock
|
Buy Now | |
element14
from US$1.78
|
351
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
189
in stock
|
Buy Now | |
Carlton-Bates
from US$25.56
|
60
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$2.63
|
24
in stock
|
Buy Now | |
Future Electronics
from US$1.41
|
12
in stock
|
Buy Now | |
Rutronik
from US$1.49
|
11
in stock
|
Buy Now | |
Conrad
from US$12.09
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
4
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | 1620 |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Battery Holder |
Battery Size Code | 1620 |
Battery Terminals | PCB Pins |
Cell Diameter Max | 16mm |
For Use With | BR1616 CR1612 CR1616 CR1620 Batteries |
No. of Cells | 1 |
Coin Cell Battery Holders 16MM COIN HOLDER | Sager |
Button Cell Holder 16mm 1 Cell | Schukat Electronic |
Socket | Transfer Multisort Elektronik |
Battery Sizes Accepted:1620 | element14 |
Battery Holder, 16Mm Coin Cell, Through Hole | Newark Electronics |
HOLDER, BATTERY, 1 CELL, 16MM | Farnell |
Keystone 502 16mm Single Coin Cell Holder | Rapid Electronics |
16 mm Single Coin Cell Battery Holder | Future Electronics |
HOLDERCOIN16MM H | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamp, Rod to Beam | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | 500 Series |
RoHS: | Unknown |
Raceway / Duct Material | Steel |
---|---|
Product Range | 500 Series |
Accessory Type | Bushing |
Body Material | Steel |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5.1V |
---|---|
Lamp Base Type | E10 / MES |
Bulb Size | G-4 1/2 |
MSCP | 0.6 |
Average Bulb Life | 100h |
Power Rating | 765mW |
RoHS Compliant | Yes |
Fretsaw with bracket made of 12 mm steel tube. Without blade. Projection 300 mm/12". With wooden handle.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Cordless Precision Screwdriver, 6x Precision Bits |
---|---|
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Bearings, sleeves, collars, punching, riveting, broaching, staking |
---|---|
Jaw Width | 19.1mm |
Vise Type | Bench |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 502 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Product Range | 502 Series |
Pack Quantity | 20 |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Disc Diameter | 28.6mm |
---|---|
Bore Size | 9.5mm |
Operating Speed Max | 35rpm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 502?
Additional datasheets, footprints and schematics for 502 are listed on our Part Details page. You can also find images and similar parts to 502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 502 fall under?
The 502 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 502 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 502 you can contact the distributor directly for product support, shipping queries etc.
Is the 502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 502 have stock available?
Authorised distributors including Distrelec, Sager, Schukat Electronic, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 502 often in real-time on the comparison pages.
What if I can't find stock of 502?
You can fill out our help required form which you can use to request a quote for 502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.