Status: | Unknown |
---|---|
Series: | Si50x Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Si50x Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Frequency | 24MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.7V |
OSC, 24MHZ, ±50PPM, 3.3V, SMD | Farnell |
Where can I find additional details, specifications and documents for a 501JAA24M0000DAG?
Additional datasheets, footprints and schematics for 501JAA24M0000DAG are listed on our Part Details page. You can also find images and similar parts to 501JAA24M0000DAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501JAA24M0000DAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501JAA24M0000DAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501JAA24M0000DAG fall under?
The 501JAA24M0000DAG is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 501JAA24M0000DAG when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501JAA24M0000DAG you can contact the distributor directly for product support, shipping queries etc.
Is the 501JAA24M0000DAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501JAA24M0000DAG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 501JAA24M0000DAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501JAA24M0000DAG often in real-time on the comparison pages.
What if I can't find stock of 501JAA24M0000DAG?
You can fill out our help required form which you can use to request a quote for 501JAA24M0000DAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.