Status: | Unknown |
---|---|
Series: | Si50x Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now |
Frequency Nom | 100MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 20ppm |
Supply Voltage Nom | 3.3V |
Product Range | Si50x Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Frequency | 100MHz |
Frequency Stability | ± 20ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.7V |
OSC, 100MHZ, ±20PPM, 1.8-3.3V, SMD | Farnell |
Where can I find additional details, specifications and documents for a 501ACA100M000DAF?
Additional datasheets, footprints and schematics for 501ACA100M000DAF are listed on our Part Details page. You can also find images and similar parts to 501ACA100M000DAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501ACA100M000DAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501ACA100M000DAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501ACA100M000DAF fall under?
The 501ACA100M000DAF is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 501ACA100M000DAF when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501ACA100M000DAF you can contact the distributor directly for product support, shipping queries etc.
Is the 501ACA100M000DAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501ACA100M000DAF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 501ACA100M000DAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501ACA100M000DAF often in real-time on the comparison pages.
What if I can't find stock of 501ACA100M000DAF?
You can fill out our help required form which you can use to request a quote for 501ACA100M000DAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.