Status: | Unknown |
---|---|
Series: | URZ Series |
RoHS: | Unknown |
Product Range | URZ Series |
---|---|
Fuse Current | 16A |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | 1kV |
Voltage Rating VAC | 1kV |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | UL Recognised |
External Depth | 10mm |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 10x38 Ultra-rapid 1000V 16A | Schukat Electronic |
Where can I find additional details, specifications and documents for a 5019906.16?
Additional datasheets, footprints and schematics for 5019906.16 are listed on our Part Details page. You can also find images and similar parts to 5019906.16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5019906.16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5019906.16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5019906.16 fall under?
The 5019906.16 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 5019906.16 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5019906.16 you can contact the distributor directly for product support, shipping queries etc.
Is the 5019906.16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5019906.16 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, element14 and Farnell have stock available or on a lead time for 5019906.16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5019906.16 often in real-time on the comparison pages.
What if I can't find stock of 5019906.16?
You can fill out our help required form which you can use to request a quote for 5019906.16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.