Status: | Unknown |
---|---|
Series: | Easy-On 501951 Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
1,876
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
22,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
22,000
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
22,000
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
2,000
in stock
|
Buy Now | |
element14
from US$0.96
|
1,876
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | Easy-On 501951 Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | Tin-Bismuth Plated Contacts |
Contact Material | Copper Alloy |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Ffc&fpc Connectors 30C .5Fpc Hsg Assy |Molex/woodhead 501951-3000 | Newark Electronics |
Molex FFC/FPC Connector, 30 Contact(s), 1 Row( | Distrelec |
Conn FPC Connector SKT 30 POS 1mm Solder ST SMD Embossed T/R | Avnet America |
FPC CONN, RCPT, 30POS, 1ROW, 0.5MM | Farnell |
0.5 FPC HSGASSYE/OSTR30CKTEMB TPPKG | Heilind Electronics |
.50MM FPC CONNECTOR 30CIRCUIT | TTI Europe |
CONNECTOR, FFC/FPC, 30POS, 1ROW, 0.5MM | element14 |
0.5 FPC HsgAssyE/OStr30CktEmbsTpPkg | Molex Incorporated 501951-3000 | RS Americas |
Where can I find additional details, specifications and documents for a 501951-3000?
Additional datasheets, footprints and schematics for 501951-3000 are listed on our Part Details page. You can also find images and similar parts to 501951-3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501951-3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501951-3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501951-3000 fall under?
The 501951-3000 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 501951-3000 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501951-3000 you can contact the distributor directly for product support, shipping queries etc.
Is the 501951-3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501951-3000 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 501951-3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501951-3000 often in real-time on the comparison pages.
What if I can't find stock of 501951-3000?
You can fill out our help required form which you can use to request a quote for 501951-3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.