Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1193752-2 |
Prices starting from US$21.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$66.10
|
19
in stock
|
Buy Now | |
RS Americas
from US$21.94
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$40.28
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$46.52
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$42.50
|
19
in stock
|
Buy Now | |
Farnell
from US$47.92
|
16
in stock
|
Buy Now | |
Avnet America
from US$32.71
|
-
|
Buy Now | |
Sager
from US$36.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
Plating Material | Tin/Silver |
Splice Material | Copper Alloy |
Number of Conductors | Single-conductor cable |
Terminal & Splice Type | Splice |
Wire Size | 20 – 26AWG, .5 – .14mm² |
Coaxial Cable Type | RG 140, RG 124, RG 303, RG 302, RG 141, RG 159 |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Wire/Cable Type | Coaxial Cable |
Splice Type | Crimp Splice |
Splice, 20-26AWG, .5 - .14 Wire ize, D-150-0096 | TE Connectivity 501939-000 | RS Americas |
Solder Sleeves & Shield Tubing D-150-0096 Rohs Compliant: No |Raychem Te Connectivity 501939-000 | Newark Electronics |
Solder Sleeves&Shield Tubing D-150-0096 | Rapid Electronics |
SOLDER SLEEVES | Farnell |
Cable Accessories Splice Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing D-150 SER PVDF | Sager |
Where can I find additional details, specifications and documents for a 501939-000?
Additional datasheets, footprints and schematics for 501939-000 are listed on our Part Details page. You can also find images and similar parts to 501939-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501939-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501939-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501939-000 fall under?
The 501939-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 501939-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501939-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 501939-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501939-000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 501939-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501939-000 often in real-time on the comparison pages.
What if I can't find stock of 501939-000?
You can fill out our help required form which you can use to request a quote for 501939-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.