Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
501923-000,
1193752-4 |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.51
|
85
in stock
|
Buy Now | |
RS Americas
from US$2.54
|
324
in stock
|
Buy Now | |
Rapid Electronics
from US$5.25
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$4.58
|
165
in stock
|
Buy Now | |
Future Electronics
from US$4.03
|
-
|
Buy Now | |
Avnet America
from US$3.71
|
-
|
Buy Now | |
TTI Europe
from US$2.20
|
-
|
Buy Now | |
Sager
from US$1.79
|
-
|
Buy Now | |
Farnell
from US$6.98
|
-
|
Buy Now |
Lead Color | White/Black |
---|---|
Lead Stranding | Stranded |
Lead Plating Material | Nickel |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | 55A0813 |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
Pre-Installed Lead Wire Size | .38mm², 22AWG, 754CMA |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Product Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 175°C |
Solder Sleeve, Wire to Wire, Transparent Blue, 5.97 mm, SO96 Series | TE Connectivity 501923-000 | RS Americas |
Solder Sleeves&Shield Tubing SO96-4-55-22-90 | Rapid Electronics |
Cable Accessories Terminator Nickel | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 501923-000?
Additional datasheets, footprints and schematics for 501923-000 are listed on our Part Details page. You can also find images and similar parts to 501923-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501923-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501923-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501923-000 fall under?
The 501923-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 501923-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501923-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 501923-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501923-000 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 501923-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501923-000 often in real-time on the comparison pages.
What if I can't find stock of 501923-000?
You can fill out our help required form which you can use to request a quote for 501923-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.