Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Test Clip |
---|---|
Jaw Opening Max | 1.6" |
Current Rating | 400A |
Insulator Colour | - |
Product Range | - |
Termination Method | Crimp / Solder |
Where can I find additional details, specifications and documents for a 501849C?
Additional datasheets, footprints and schematics for 501849C are listed on our Part Details page. You can also find images and similar parts to 501849C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501849C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501849C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501849C fall under?
The 501849C is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 501849C when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501849C you can contact the distributor directly for product support, shipping queries etc.
Is the 501849C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501849C have stock available?
There is no stock from authorised distributors for 501849C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501849C often in real-time on the comparison pages.
What if I can't find stock of 501849C?
You can fill out our help required form which you can use to request a quote for 501849C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.