Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Test Connector Type A | Alligator Clip |
---|---|
Test Connector Type B | Alligator Clip |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 558.8mm |
Lead Length - Imperial | 22" |
Product Range | - |
Where can I find additional details, specifications and documents for a 501789?
Additional datasheets, footprints and schematics for 501789 are listed on our Part Details page. You can also find images and similar parts to 501789 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501789 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501789 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501789 fall under?
The 501789 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 501789 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501789 you can contact the distributor directly for product support, shipping queries etc.
Is the 501789 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501789 have stock available?
There is no stock from authorised distributors for 501789.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501789 often in real-time on the comparison pages.
What if I can't find stock of 501789?
You can fill out our help required form which you can use to request a quote for 501789 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.