Status: | Unknown |
---|---|
Series: | Easy-On 501461 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
2,152
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
767,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
767,950
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
767,950
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
15,000
in stock
|
Buy Now | |
element14
from US$0.62
|
2,152
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Easy-On 501461 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (15-Jan-2019) |
Ffc&fpc Conn 0.5 Fpc R/A B/F 6Ckt Embstp Pkg |Molex/woodhead 501461-0691 | Newark Electronics |
Molex 0.5 FFC/FPC Easy-On Back Flip 90° 6CKT | Distrelec |
FPC CONN, RCPT, 6POS, 1ROW, 0.5MM | Farnell |
.50 MM FFC/FPC CONNECTOR 6CT | TTI Europe |
FPC CONNECTOR, RCPT, 6POS, 0.3MM, SMD | element14 |
Conn FPC Connector SKT 6 POS 0.5mm Solder RA SMD Embossed T/R | Avnet America |
0.5 FPC R/A B/F 6Ckt EmbsTp Pkg | Molex Incorporated 501461-0691 | RS Americas |
Where can I find additional details, specifications and documents for a 501461-0691?
Additional datasheets, footprints and schematics for 501461-0691 are listed on our Part Details page. You can also find images and similar parts to 501461-0691 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501461-0691 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501461-0691 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501461-0691 fall under?
The 501461-0691 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 501461-0691 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501461-0691 you can contact the distributor directly for product support, shipping queries etc.
Is the 501461-0691 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 501461-0691 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 501461-0691.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501461-0691 often in real-time on the comparison pages.
What if I can't find stock of 501461-0691?
You can fill out our help required form which you can use to request a quote for 501461-0691 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.