Status: | Unknown |
---|---|
Series: | Class aR/gR Series |
RoHS: | Unknown |
Product Range | Class aR/gR Series |
---|---|
Fuse Current | 80A |
Blow Characteristic | Very Fast Acting |
Fuse Size Metric | 22mm x 58mm |
Fuse Size Imperial | 0.87" x 2.28" |
Voltage Rating V DC | - |
Voltage Rating VAC | 700VAC |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | UL |
Breaking Capacity Current AC | 200kA |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
Fuse Size Held | 0.87" x 2.3" 22mm x 58mm |
Fuse Type Blowing Characteristic | Ultra Rapid |
I2t @ 660V | 4400s |
I²t Pre-arcing | 1000 |
FUSE, GR, 80A | element14 |
22X58 80A U/R 690V | RS |
Where can I find additional details, specifications and documents for a 50-140-06 80A?
Additional datasheets, footprints and schematics for 50-140-06 80A are listed on our Part Details page. You can also find images and similar parts to 50-140-06 80A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-140-06 80A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-140-06 80A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-140-06 80A fall under?
The 50-140-06 80A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 50-140-06 80A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-140-06 80A you can contact the distributor directly for product support, shipping queries etc.
Is the 50-140-06 80A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50-140-06 80A have stock available?
Authorised distributors including element14, Farnell and RS have stock available or on a lead time for 50-140-06 80A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-140-06 80A often in real-time on the comparison pages.
What if I can't find stock of 50-140-06 80A?
You can fill out our help required form which you can use to request a quote for 50-140-06 80A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.