Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
15,123
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
72,620
in stock
|
Buy Now | |
Sager
from US$0.16
|
43,418
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
30,848
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
16,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
15,123
in stock
|
Buy Now | |
element14
from US$0.25
|
15,123
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.05
|
5
in stock
|
Buy Now | |
RS
from US$8.00
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | Yellow |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Yellow |
TEST POINT (YELLOW) | Heilind Electronics |
Test Plugs & Test Jacks YELLOW TEST POINT | Sager |
Yellow Multipurpose Through Hole Test Point | Future Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Point MultiPurpose THM H .445 Nylon 46 Insulated Yel PhosBronze/Silver | Keystone Electronics 5014 | RS Americas |
Test Point | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 14Contacts |
---|---|
Pitch Spacing | 2.54mm |
Contact Plating | Silver Plated Contacts |
Contact Material | Nickel |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5014?
Additional datasheets, footprints and schematics for 5014 are listed on our Part Details page. You can also find images and similar parts to 5014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5014 fall under?
The 5014 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 5014 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5014 you can contact the distributor directly for product support, shipping queries etc.
Is the 5014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5014 have stock available?
Authorised distributors including Heilind Electronics, Sager, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5014 often in real-time on the comparison pages.
What if I can't find stock of 5014?
You can fill out our help required form which you can use to request a quote for 5014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.