Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$95.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$95.33
|
No stock
|
Buy Now |
Antenna Type | GPS |
---|---|
Frequency Min | 1.58542GHz |
Frequency Max | 1.56542GHz |
Antenna Mounting | Adhesive |
Gain | - |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | Right Hand Circular |
Product Range | - |
Antenna Applications | Embedded |
ANTENNA, GPS RCVR, EMBEDDED | Farnell |
Where can I find additional details, specifications and documents for a 5012D-CE?
Additional datasheets, footprints and schematics for 5012D-CE are listed on our Part Details page. You can also find images and similar parts to 5012D-CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5012D-CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5012D-CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5012D-CE fall under?
The 5012D-CE is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 5012D-CE when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5012D-CE you can contact the distributor directly for product support, shipping queries etc.
Is the 5012D-CE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5012D-CE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 5012D-CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5012D-CE often in real-time on the comparison pages.
What if I can't find stock of 5012D-CE?
You can fill out our help required form which you can use to request a quote for 5012D-CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.