Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 0.075" |
---|---|
External Diameter | 0.345" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | Transistor Mount |
For Use With | TO-5 Transistors |
RoHS Compliant | Yes |
PERM-O-PADS, ROUND, TO-5 3 MOUNT, LEADS, 0.345 OD, 0.075 | Heilind Electronics |
Transistor Mount, 0.345Mm, Nylon 6.6 | Newark Electronics |
TO-5 Mount .345 in Diameter .075 in Thick Nylon Perm-O-Pad | Future Electronics |
PERM-O-PADS, Round, TO-5 Mount, 3 Lead, 0.345 OD, 0.075 Thick, Nylon, Natural | Bivar Inc. 501-075 | RS Americas |
Where can I find additional details, specifications and documents for a 501-075?
Additional datasheets, footprints and schematics for 501-075 are listed on our Part Details page. You can also find images and similar parts to 501-075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 501-075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 501-075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 501-075 fall under?
The 501-075 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 501-075 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 501-075 you can contact the distributor directly for product support, shipping queries etc.
Is the 501-075 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 501-075 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 501-075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 501-075 often in real-time on the comparison pages.
What if I can't find stock of 501-075?
You can fill out our help required form which you can use to request a quote for 501-075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.