Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.09
|
No stock
|
Buy Now |
Capacitance | 9.1pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 0.1pF |
Dielectric Characteristic | C0G / NP0 |
Product Range | S Series |
RoHS Compliant | Yes |
Ceramic Capacitor 9.1Pf 50V, C0G, 0.1Pf, 0402 | Newark Electronics |
Where can I find additional details, specifications and documents for a 500R07S9R1BV4T?
Additional datasheets, footprints and schematics for 500R07S9R1BV4T are listed on our Part Details page. You can also find images and similar parts to 500R07S9R1BV4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500R07S9R1BV4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500R07S9R1BV4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500R07S9R1BV4T fall under?
The 500R07S9R1BV4T is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 500R07S9R1BV4T when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500R07S9R1BV4T you can contact the distributor directly for product support, shipping queries etc.
Is the 500R07S9R1BV4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 500R07S9R1BV4T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 500R07S9R1BV4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500R07S9R1BV4T often in real-time on the comparison pages.
What if I can't find stock of 500R07S9R1BV4T?
You can fill out our help required form which you can use to request a quote for 500R07S9R1BV4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.