Status: | Unknown |
---|---|
Series: | 500D Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 50V |
Product Range | 500D Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 9.5mm |
Lead Spacing | - |
Height | 24mm |
Aluminum Electrolytic Capacitor 150Uf, 50V, 20%, Axial | Newark Electronics |
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 50V, 20%, AXIAL | element14 |
Cap Aluminum 150uF 50V 20% (9.5 X 24mm) Axial 2000 hr 85°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 500D157M050DD2A?
Additional datasheets, footprints and schematics for 500D157M050DD2A are listed on our Part Details page. You can also find images and similar parts to 500D157M050DD2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500D157M050DD2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500D157M050DD2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500D157M050DD2A fall under?
The 500D157M050DD2A is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 500D157M050DD2A when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500D157M050DD2A you can contact the distributor directly for product support, shipping queries etc.
Is the 500D157M050DD2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500D157M050DD2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 500D157M050DD2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500D157M050DD2A often in real-time on the comparison pages.
What if I can't find stock of 500D157M050DD2A?
You can fill out our help required form which you can use to request a quote for 500D157M050DD2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.