Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
500869-000,
9-1193744-2 |
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Inside Diameter as Supplied | 1.42in, 36mm |
Zugelassene Standards | VG95343 Parts 29 and 30 |
Government Qualified | No |
Approved Standards | VG95343 Parts 29 and 30 |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&end Caps |Raychem Te Connectivity 500869-000 | Newark Electronics |
Cable Accessories Boot Halogen Free Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K153-100/184-0 | Sager |
Where can I find additional details, specifications and documents for a 500869-000?
Additional datasheets, footprints and schematics for 500869-000 are listed on our Part Details page. You can also find images and similar parts to 500869-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500869-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500869-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500869-000 fall under?
The 500869-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 500869-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500869-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 500869-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500869-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 500869-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500869-000 often in real-time on the comparison pages.
What if I can't find stock of 500869-000?
You can fill out our help required form which you can use to request a quote for 500869-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.