Status: | Unknown |
---|---|
Series: | RA201/200 Series |
RoHS: | Unknown |
Accessory Type | Lens Amber |
---|---|
For Use With | 88 98 201 200 401 400 501 & 500 Series |
Product Range | RA201/200 Series |
SVHC | No SVHC (15-Jun-2015) |
Body Colour | Amber |
Body Material | PC (Polycarbonate) |
Colour | Amber |
Enclosure Colour | Red |
Enclosure Material | Polycarbonate |
External Diameter | 125mm |
External Height | 156mm |
External Length / Height | 156mm |
Height | 156mm |
Material | Polycarbonate |
DOME, AMBER, FOR ALL SERIES | element14 |
Signal Indicator Accessory, 88, 98, 201, 200, 401, 400, 501 & 500 Series, Lens, Amber |Moflash Signalling 50064FA | Newark Electronics |
Where can I find additional details, specifications and documents for a 50064FA?
Additional datasheets, footprints and schematics for 50064FA are listed on our Part Details page. You can also find images and similar parts to 50064FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50064FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50064FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50064FA fall under?
The 50064FA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 50064FA when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50064FA you can contact the distributor directly for product support, shipping queries etc.
Is the 50064FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50064FA have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 50064FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50064FA often in real-time on the comparison pages.
What if I can't find stock of 50064FA?
You can fill out our help required form which you can use to request a quote for 50064FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.