Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
49,871
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
293,432
in stock
|
Buy Now | |
Sager
from US$0.16
|
134,554
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
91,855
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
49,871
in stock
|
Buy Now | |
element14
from US$0.25
|
49,871
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
47,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
18,371
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
4,807
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
1,300
in stock
|
Buy Now | |
Rapid Electronics
from US$10.70
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.28
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Product Range | - |
---|---|
Timer Functions | - |
No. of Timing Ranges | 13Ranges |
Time Min | 3s |
Time Max | 24h |
Timer Output | - |
Supply Voltage Max | 230VAC |
Current Rating Nom | 15A |
Connection / Termination | Screw Terminals |
Panel Cutout Height | - |
Panel Cutout Width | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Rotary |
Contact Configuration | DPDT |
Contact Current | 15A |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage VAC | 250V |
Current Rating | 16A |
Delay Time Range | 3s to 24h |
External Depth | 70mm |
External Length / Height | 144mm |
External Width | 57mm |
Frequency | 50Hz |
Nom Input Voltage | 230VAC |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Power Consumption | 2VA |
Relay Mounting | Panel |
Relay Terminals | Screw |
Supply Voltage AC Max | 230VAC |
Timing Adjustment | Rotary Switch |
Voltage Rating AC Max | 230VAC |
Voltage Rating AC Min | 110VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | Black |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.6mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Black |
Black Compact Through Hole Test Point | Future Electronics |
Test Plugs & Test Jacks TEST POINT BLK .063 | Sager |
TEST POINT (BLACK) | Heilind Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
TEST POINT COMPACT BLACK | Rutronik |
Test Point Compact THM PC .350 L .125 OD Heat Resistant Nylon 46 Black | Keystone Electronics 5006 | RS Americas |
Test Points 1,78mm Black | Schukat Electronic |
PCB Test Point, 0.07 in. I.D. x 0.22 in. Ht. Terminal, Black, Valox Base | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Adam Equipment Scale Covers |
RoHS: | Unknown |
Product Range | Adam Equipment Scale Covers |
---|---|
Features | In use wet cover |
For Use With | CBC, CBK range of scales |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 5006?
Additional datasheets, footprints and schematics for 5006 are listed on our Part Details page. You can also find images and similar parts to 5006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5006 fall under?
The 5006 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 5006 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5006 you can contact the distributor directly for product support, shipping queries etc.
Is the 5006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5006 have stock available?
Authorised distributors including Future Electronics, Sager, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 5006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5006 often in real-time on the comparison pages.
What if I can't find stock of 5006?
You can fill out our help required form which you can use to request a quote for 5006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.