Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
27,770
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
105,176
in stock
|
Buy Now | |
Sager
from US$0.16
|
95,717
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
84,869
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
27,770
in stock
|
Buy Now | |
element14
from US$0.25
|
27,770
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
16,974
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
1,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
1,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$131.50
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Rapid Electronics
from US$15.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now |
Board Type | Stripboard |
---|---|
Board Material | - |
Hole Diameter | 1.3mm |
External Height | 121.9mm |
External Width | 457.2mm |
Board Thickness | 2.54mm |
SVHC | No SVHC (15-Jan-2019) |
Hole Pitch | 5.08mm |
No. of Holes | 5904 |
No. of Strips | 21 |
Pitch Spacing | 5.08mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | Yellow |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1mm |
Contact Material | Phosphor Bronze |
Contact Plating | Silver Plated Contacts |
Colour | Yellow |
Yellow Miniature Through Hole Test Point | Future Electronics |
Test Plugs & Test Jacks TEST POINT YELLOW | Sager |
TEST POINT (YELLOW) - MINIATURE | Heilind Electronics |
Test Point, Pcb, Through Hole | Newark Electronics |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Points 1,27mm Yellow | Schukat Electronic |
TEST POINT THM MINIATURE YELLOW | Rutronik |
PCB Test Point, 0.05 in. I.D. x 0.18 in. Ht. Terminal, Yellow, Nylon Base | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Tapered Head |
---|---|
Overall Length | 119mm |
Cut Type | Flush |
Cutting Capacity Max | 0.8mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Sheet Material, Single Clad |
---|---|
Board Material | Epoxy Paper |
External Height | 121.9mm |
External Width | 457.2mm |
Body Material | FR2 Copper Clad |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5004?
Additional datasheets, footprints and schematics for 5004 are listed on our Part Details page. You can also find images and similar parts to 5004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5004 fall under?
The 5004 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 5004 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5004 you can contact the distributor directly for product support, shipping queries etc.
Is the 5004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5004 have stock available?
Authorised distributors including Future Electronics, Sager, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 5004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5004 often in real-time on the comparison pages.
What if I can't find stock of 5004?
You can fill out our help required form which you can use to request a quote for 5004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.