Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Voltage Rating | - |
Filter Type | - |
Filter Terminals | - |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 59mm |
External Width | 47mm |
Height | 22.4mm |
Height Above Panel | 2.5mm |
Material | Thermoplastic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 125V |
FILTER, DC, 3A, AMP/MOLEX CONNECTOR | element14 |
AC Power Entry Modules 3A with filter | Sager |
5003 DC CONNECTOR WITH FILTER 3A | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5003.1111.1?
Additional datasheets, footprints and schematics for 5003.1111.1 are listed on our Part Details page. You can also find images and similar parts to 5003.1111.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5003.1111.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5003.1111.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5003.1111.1 fall under?
The 5003.1111.1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5003.1111.1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5003.1111.1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5003.1111.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5003.1111.1 have stock available?
Authorised distributors including element14, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 5003.1111.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5003.1111.1 often in real-time on the comparison pages.
What if I can't find stock of 5003.1111.1?
You can fill out our help required form which you can use to request a quote for 5003.1111.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.