Status: | Unknown |
---|---|
Series: | D16 Series |
RoHS: | Unknown |
Indicator Lens Colour | Green |
---|---|
Lens Shape | Rectangular |
Mounting Hole Dia | - |
Accessory Type | - |
Product Range | D16 Series |
SVHC | No SVHC (07-Jul-2017) |
For Use With | - |
Status: | Unknown |
---|---|
Series: | D16 Series |
RoHS: | Compliant |
Indicator Lens Colour | Green |
---|---|
Lens Shape | Rectangular |
Product Range | D16 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Lens, Green, 18X24Mm, For D16 | Newark Electronics |
Where can I find additional details, specifications and documents for a 50-002-02?
Additional datasheets, footprints and schematics for 50-002-02 are listed on our Part Details page. You can also find images and similar parts to 50-002-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-002-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-002-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-002-02 fall under?
The 50-002-02 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 50-002-02 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-002-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 50-002-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50-002-02 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Relay Specialties have stock available or on a lead time for 50-002-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-002-02 often in real-time on the comparison pages.
What if I can't find stock of 50-002-02?
You can fill out our help required form which you can use to request a quote for 50-002-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.