Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E41844-000,
AMP-0-0500015-1 |
Material | Nylon |
---|---|
Color | Natural |
Overall Outside Diameter | 6.35mm, .25in |
Bundle Range Diameter | 4.78 – 50.8mm, .188 – 2in |
Comment | SPIRAP Hand Tool is included with each box. |
Packaging Quantity | 50ft, 15.24m |
Packaging Method | Box |
Product Type | Cable Wrap |
SPIRAP 1/4, NYLON, NAT, 50 FT Wire & Cable Accessory Type: Cable Tie Tool Cable Tie Mount Type: Spiral Primary Product Material: Nylon Primary Product Color: Natural Packaged Length: 15.24 m Cable Tie Tool Spiral Nylon Natural | Cable Tie Mounts & Accessories | Part Number: 500015-1 | Internal Number: 500015-1 | Alias Number: AMP-0-0500015-1 | TE Connectivity | TE Store |
Cable Accessories Cable Wrap Nylon Natural Box | Avnet America |
"SPIRAP 1/4"", NYLON, NAT, 50 FT" | Boersig |
Where can I find additional details, specifications and documents for a 500015-1?
Additional datasheets, footprints and schematics for 500015-1 are listed on our Part Details page. You can also find images and similar parts to 500015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500015-1 fall under?
The 500015-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Tie Mounts & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 500015-1 when available in the Cable Tie Mounts & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 500015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500015-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 500015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500015-1 often in real-time on the comparison pages.
What if I can't find stock of 500015-1?
You can fill out our help required form which you can use to request a quote for 500015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.