Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H50595-000 |
Prices starting from US$2.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.21
|
4,150
in stock
|
Buy Now | |
Rapid Electronics
from US$6.48
|
4,150
in stock
|
Buy Now | |
Chip One Stop
from US$4.52
|
4,150
in stock
|
Buy Now | |
Farnell
from US$6.11
|
3,350
in stock
|
Buy Now | |
Avnet America
from US$2.66
|
100
in stock
|
Buy Now | |
TE Store
from US$12.49
|
44
in stock
|
Buy Now | |
RS
from US$85.01
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$105.46
|
1
in stock
|
Buy Now | |
Boersig
from US$6.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polyethylene Flame-Retardant |
---|---|
Color | White |
Bundle Range Diameter | 9.53 – 101.6mm, .375 – 4in |
Overall Outside Diameter | .5in, 12.7mm |
Comment | SPIRAP Hand Tool is included with each box. |
Packaging Quantity | 15.24m, 50ft |
Packaging Method | Box |
Product Type | Cable Wrap |
Spiral Wraps, Sleeves, Tubing&conduit Spirap 1/2 Rohs Compliant: Yes |Amp Te Connectivity 500005-1 | Newark Electronics |
SPIRAP 1/2 FR PE WHITE 50FT | Rapid Electronics |
SPIRAL WRAP, POLYPROPYLENE, WHT, 15.24M | Farnell |
Cable Accessories Cable Wrap Flame Retardant Polyethylene White Box | Avnet America |
SPIRAP 1/2 FR PE, WHITE, 50FT Wire & Cable Accessory Type: Cable Tie Tool Cable Tie Mount Type: Spiral Primary Product Material: Polyethylene Flame-Retardant Primary Product Color: White Packaged Length: 15.24 m Cable Tie Tool Spiral Polyethylene Flame-Retardant White | Cable Tie Mounts & Accessories | Part Number: 500005-1 | Internal Number: 500005-1 | Alias Number: H50595-000 | TE Connectivity | TE Store |
"SPIRAP 1/2"" FR PE, WHITE, 50FT" | Boersig |
Where can I find additional details, specifications and documents for a 500005-1?
Additional datasheets, footprints and schematics for 500005-1 are listed on our Part Details page. You can also find images and similar parts to 500005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500005-1 fall under?
The 500005-1 is listed under Wire & Cable > Wire & Cable Accessories > Cable Tie Mounts & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 500005-1 when available in the Cable Tie Mounts & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 500005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500005-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 500005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500005-1 often in real-time on the comparison pages.
What if I can't find stock of 500005-1?
You can fill out our help required form which you can use to request a quote for 500005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.