Status: | Unknown |
---|---|
Series: | 500-30 Series |
RoHS: | Unknown |
Jacket Material | PVDF |
---|---|
Jacket Colour | White |
Wire Gauge | 30AWG |
Conductor Area CSA | 0.05mm² |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
No. of Max Strands x Strand Size | Solid |
Voltage Rating | 300V |
Conductor Material | Silver Plated Copper |
External Diameter | 0.54mm |
Approval Specification | - |
Product Range | 500-30 Series |
SVHC | No SVHC (17-Dec-2015) |
Conductor Plating | Silver |
Operating Temperature Max | 105°C |
Operating Temperature Min | -60°C |
Wire, Wrapping Wire, 30 Awg, 0.05 Mm , 300 V, White, 1640 Ft, 500 M Rohs Compliant: Yes |Pro Power 500-30W | Newark Electronics |
Where can I find additional details, specifications and documents for a 500-30W?
Additional datasheets, footprints and schematics for 500-30W are listed on our Part Details page. You can also find images and similar parts to 500-30W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 500-30W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 500-30W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 500-30W fall under?
The 500-30W is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 500-30W when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 500-30W you can contact the distributor directly for product support, shipping queries etc.
Is the 500-30W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 500-30W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 500-30W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 500-30W often in real-time on the comparison pages.
What if I can't find stock of 500-30W?
You can fill out our help required form which you can use to request a quote for 500-30W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.