Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Citizen CLL020/CLL022 Series LEDs |
---|---|
External Diameter | 35mm |
Holder Type | Holder |
Holder Material | Stainless Steel |
No. of LEDs | 1LEDs |
RoHS Compliant | Yes |
Led Holder, Citizen Cll020/22 Cob Array | Newark Electronics |
Where can I find additional details, specifications and documents for a 50-2002CT?
Additional datasheets, footprints and schematics for 50-2002CT are listed on our Part Details page. You can also find images and similar parts to 50-2002CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-2002CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-2002CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-2002CT fall under?
The 50-2002CT is listed under LED Lighting Components > COB LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 50-2002CT when available in the COB LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-2002CT you can contact the distributor directly for product support, shipping queries etc.
Is the 50-2002CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 50-2002CT have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 50-2002CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-2002CT often in real-time on the comparison pages.
What if I can't find stock of 50-2002CT?
You can fill out our help required form which you can use to request a quote for 50-2002CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.