Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Product Range | - |
---|---|
No. of Contacts | 4 Contact |
Gender | - |
Connector Mounting | Panel Mount |
Contact Plating | Tin Plated Contacts |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Speaker Terminal Board, 4Pos, Panel | Newark Electronics |
SPEAKER TERMINAL BOARD, 4POS, PANEL | element14 |
Status: | Unknown |
---|---|
Series: | -, - |
RoHS: | Unknown |
Product Range | -, - |
---|---|
Connector Mounting | Panel Mount |
No. of Contacts | 4Contacts |
No. of Positions | 4 |
No. of Rows | 1 |
Where can I find additional details, specifications and documents for a 50-020?
Additional datasheets, footprints and schematics for 50-020 are listed on our Part Details page. You can also find images and similar parts to 50-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50-020 fall under?
The 50-020 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 50-020 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 50-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50-020 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 50-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50-020 often in real-time on the comparison pages.
What if I can't find stock of 50-020?
You can fill out our help required form which you can use to request a quote for 50-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.