Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
6,376
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
6,376
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
6,376
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
6,376
in stock
|
Buy Now | |
Farnell
from US$0.88
|
5,200
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Keying & Polarized Rib Location | 1b |
Number of Positions | 4 |
Connector Length | .787in, 20mm |
コネクタの高さ | 12.2mm |
Connector Height | .48in, 12.2mm |
Housing Color | Gray |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-2 |
RAST Version | 04-A |
Locking Latch Between Cavity Number | 1&2/3&4 |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Latch |
Circuit Application | Power |
Comment | Tab Housing uses FASTIN-FASTON .250 series Tabs. |
実装方法 | Bag |
Packaging Quantity | 2500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Std Timer 4Pos 4Pos |Amp Te Connectivity 5-928344-4 | Newark Electronics |
Headers&Wire Housings STD TIMER 4POS 4POS | Rapid Electronics |
TE Connectivity - AMP Connector STD TIMER HOUSING 4P | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 4 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 5-928344-4?
Additional datasheets, footprints and schematics for 5-928344-4 are listed on our Part Details page. You can also find images and similar parts to 5-928344-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-928344-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-928344-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-928344-4 fall under?
The 5-928344-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-928344-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-928344-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-928344-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-928344-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-928344-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-928344-4 often in real-time on the comparison pages.
What if I can't find stock of 5-928344-4?
You can fill out our help required form which you can use to request a quote for 5-928344-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.