Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.07
|
1,410
in stock
|
Buy Now | |
Newark Electronics
from US$11.01
|
10,736
in stock
|
Buy Now | |
Rapid Electronics
from US$11.39
|
10,736
in stock
|
Buy Now | |
Chip One Stop
from US$7.94
|
10,736
in stock
|
Buy Now | |
Distrelec
from US$10.98
|
10,736
in stock
|
Buy Now | |
element14
from US$10.63
|
18
in stock
|
Buy Now | |
Farnell
from US$11.25
|
18
in stock
|
Buy Now | |
Conrad
from US$18.30
|
5
in stock
|
Buy Now | |
Avnet America
from US$10.45
|
-
|
Buy Now | |
RS Americas
from US$10.25
|
-
|
Buy Now | |
Boersig
from US$11.77
|
-
|
Buy Now | |
TE Store
from US$16.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 100 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Connector Height | .55in |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
実装方法 | Bag |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Mod 4 Rec.hsg 50 P. Rohs Compliant: Yes |Amp Te Connectivity 5-925367-0 | Newark Electronics |
TE Connectivity - AMP Connector MOD 4 REC.HSG 50 P. | Distrelec |
AMP MODU crimp socket housing 2x50W | RS |
CONNECTOR HOUSING, RCPT, 100POS, 2.54MM | element14 |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 100 POS 2.54mm Crimp ST | Avnet America |
PCB Housing, 2.54mm Pitch, 100-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 5-925367-0 | RS Americas |
Special Order: MOD 4 REC.HSG 50 P. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 100 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 100 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-925367-0 | Internal Number: 5-925367-0 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Receptacle |
Product Range | AMPMODU IV/V Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-925367-0?
Additional datasheets, footprints and schematics for 5-925367-0 are listed on our Part Details page. You can also find images and similar parts to 5-925367-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-925367-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-925367-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-925367-0 fall under?
The 5-925367-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-925367-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-925367-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-925367-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-925367-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 5-925367-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-925367-0 often in real-time on the comparison pages.
What if I can't find stock of 5-925367-0?
You can fill out our help required form which you can use to request a quote for 5-925367-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.