Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.92
|
20,103
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
20,103
in stock
|
Buy Now | |
Rapid Electronics
from US$2.92
|
20,103
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
20,103
in stock
|
Buy Now | |
Conrad
from US$5.35
|
13
in stock
|
Buy Now | |
Avnet America
from US$2.68
|
-
|
Buy Now | |
Boersig
from US$3.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 50 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Connector Length | 4.99in |
Connector Height | .55in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Color | Green |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyamide |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Strain Relief | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Method | Bag |
Packaging Quantity | 800 |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Mod.hsg 50 P. |Amp Te Connectivity 5-925366-0 | Newark Electronics |
Headers&Wire Housings MOD.HSG 50 P. | Rapid Electronics |
TE Connectivity MOD.HSG 50 P. Board Connector 50 Contact | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 50 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMPMODU IV/V Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-925366-0?
Additional datasheets, footprints and schematics for 5-925366-0 are listed on our Part Details page. You can also find images and similar parts to 5-925366-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-925366-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-925366-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-925366-0 fall under?
The 5-925366-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-925366-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-925366-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-925366-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-925366-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 5-925366-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-925366-0 often in real-time on the comparison pages.
What if I can't find stock of 5-925366-0?
You can fill out our help required form which you can use to request a quote for 5-925366-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.