Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Voltage | 250VAC, 250VDC |
---|---|
UL Flammability Rating | UL 94V-0 |
Product Type | Accessory |
Accessory Type | Double Lock Plate |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
2.5 SIGNAL DBL LOCK D.L.P 2P Connector Hardware Accessory Type: Double Lock Plate Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -30 – 105 °C Operating Temperature Range: -22 – 221 °F Double Lock Plate 221 °F | Connector Hardware | Part Number: 5-917698-1 | Internal Number: 5-917698-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-917698-1?
Additional datasheets, footprints and schematics for 5-917698-1 are listed on our Part Details page. You can also find images and similar parts to 5-917698-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-917698-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-917698-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-917698-1 fall under?
The 5-917698-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 5-917698-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-917698-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-917698-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-917698-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 5-917698-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-917698-1 often in real-time on the comparison pages.
What if I can't find stock of 5-917698-1?
You can fill out our help required form which you can use to request a quote for 5-917698-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.