Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.76
|
2,101
in stock
|
Buy Now | |
Newark Electronics
from US$3.88
|
2,101
in stock
|
Buy Now | |
Rapid Electronics
from US$3.30
|
2,101
in stock
|
Buy Now | |
Chip One Stop
from US$3.51
|
2,101
in stock
|
Buy Now | |
Farnell
from US$7.64
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
-
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | No |
---|---|
Number of Rows | 2 |
Number of Positions | 56 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Connector Length | 2.8in, 71.11mm |
Connector Height | .24in, 6.1mm |
コネクタの高さ | 6.1mm |
Row-to-Row Spacing | 2.54mm, .1in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Mating Retention | With |
Mating Retention Type | Detent Latching |
For Use With | Header |
Comment | Strain reliefs are available and may be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
56 Modiv Hsg Comp Dr .100 Pol |Amp Te Connectivity 5-87977-8 | Newark Electronics |
TE Connectivity 56 MODIV HSG COMP DR .100 POL Headers & | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 56 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 56 Modiv Hsg Comp Dr .100 Pol | TE Connectivity 5-87977-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5-87977-8?
Additional datasheets, footprints and schematics for 5-87977-8 are listed on our Part Details page. You can also find images and similar parts to 5-87977-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-87977-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87977-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-87977-8 fall under?
The 5-87977-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-87977-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87977-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-87977-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-87977-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-87977-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-87977-8 often in real-time on the comparison pages.
What if I can't find stock of 5-87977-8?
You can fill out our help required form which you can use to request a quote for 5-87977-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.