Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Shape & Form | Square |
Contact Mating Area Length | .278in, 7.06mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Underplating Material | Nickel |
Contact Configuration | Square Post |
Contact Current Rating (Max) | 3A |
Overall Contact Length | 11.25mm, .443in |
PCB Hole Diameter | .91mm, .036in |
Dielectric Withstanding Voltage | 750 V |
Wire Insulation Support | Without |
Packaging Quantity | 20000 |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C |
Mod Ii Post Pltd 15 Dplx, Rohs |Amp Te Connectivity 5-87623-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Connector, AMPMODU, Mod Ii Post Pltd 15 Dplx, Rohs | TE Connectivity 5-87623-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-87623-4?
Additional datasheets, footprints and schematics for 5-87623-4 are listed on our Part Details page. You can also find images and similar parts to 5-87623-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-87623-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-87623-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-87623-4 fall under?
The 5-87623-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-87623-4 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-87623-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-87623-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-87623-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-87623-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-87623-4 often in real-time on the comparison pages.
What if I can't find stock of 5-87623-4?
You can fill out our help required form which you can use to request a quote for 5-87623-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.