Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Positive Stop Ferrule | Without |
---|---|
Number of Signal Positions | 1 |
Number of Positions | 1 |
Reverse Gender | Standard |
Wire Size | 18 – 16AWG |
Accepts Wire Insulation Diameter Range | .302in, 7.67mm |
Operating Voltage | 20000VDC |
Mating Retention Type | Thread |
Packaging Method | Package |
Packaging Quantity | 50 |
Product Type | Lead Assembly |
Contact Type | Socket |
Housing Type | Plug |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Shielded | No |
LGH, HIGH VOLTAGE PLUG Connector Product Type: Lead Assembly Operating Voltage: 20000 VDC Wire Size: 18 – 16 AWG Connector System: Wire-to-Wire Number of Positions: 1 Lead Assembly 20000 VDC 18 – 16 AWG Wire-to-Wire | Circular Power Connector | Part Number: 5-861610-2 | Internal Number: 5-861610-2 | TE Connectivity | TE Store |
Circular Connector, Plug, 1 Position | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 1 POSITION | element14 |
Conn LGH PL 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 1Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | - |
Contact Material | Brass |
Contact Plating | Tin |
Where can I find additional details, specifications and documents for a 5-861610-2?
Additional datasheets, footprints and schematics for 5-861610-2 are listed on our Part Details page. You can also find images and similar parts to 5-861610-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-861610-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-861610-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-861610-2 fall under?
The 5-861610-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-861610-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-861610-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-861610-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-861610-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5-861610-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-861610-2 often in real-time on the comparison pages.
What if I can't find stock of 5-861610-2?
You can fill out our help required form which you can use to request a quote for 5-861610-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.