Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Positive Stop Ferrule | Without |
---|---|
Contact Protection | Without |
Assembly Length | 22.4mm, .88in |
Operating Voltage | 20000VDC |
Panel Feedthrough | No |
Connector Mounting Type | Panel |
Mating Alignment | With |
Packaging Quantity | 4 |
Packaging Method | Package |
Contact Type | Socket |
Sealable | No |
Connector System | Wire-to-Panel |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 5-850306-4?
Additional datasheets, footprints and schematics for 5-850306-4 are listed on our Part Details page. You can also find images and similar parts to 5-850306-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-850306-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-850306-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-850306-4 fall under?
The 5-850306-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-850306-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-850306-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-850306-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-850306-4 have stock available?
There is no stock from authorised distributors for 5-850306-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-850306-4 often in real-time on the comparison pages.
What if I can't find stock of 5-850306-4?
You can fill out our help required form which you can use to request a quote for 5-850306-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.