Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.38
|
334
in stock
|
Buy Now | |
TTI Europe
from US$5.22
|
935
in stock
|
Buy Now | |
Newark Electronics
from US$6.04
|
161
in stock
|
Buy Now | |
element14
from US$7.39
|
161
in stock
|
Buy Now | |
Farnell
from US$7.14
|
161
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.24
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$4.87
|
-
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
Rapid Electronics
from US$8.43
|
-
|
Buy Now | |
RS Americas
from US$6.19
|
-
|
Buy Now | |
Boersig
from US$6.79
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 50 |
Contact Base Material | Phosphor Bronze |
Mating Post Length | 8mm, .315in |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Type | Pin |
Contact Shape & Form | Square |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Quantity | 300 |
Packaging Method | Carton |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
1X50P MOD2 MALE STRAIGHT | TTI Europe |
2.54mm,Header,pin,vert,SR,50W,Au | RS |
Btb Connector, Header, 50Pos, 1Row | Newark Electronics |
BTB CONNECTOR, HEADER, 50POS, 1ROW | element14 |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
TE Connectivity 5-826648-0 Ampmodu II Long Pin Header Vertical Gold 1x50P Green | Rapid Electronics |
PCB Breakaway Header, 2.54 mm, 50-Pos, AMPMODU Headers Series | TE Connectivity 5-826648-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 3.2mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-826648-0?
Additional datasheets, footprints and schematics for 5-826648-0 are listed on our Part Details page. You can also find images and similar parts to 5-826648-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-826648-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-826648-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-826648-0 fall under?
The 5-826648-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-826648-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-826648-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-826648-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-826648-0 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5-826648-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-826648-0 often in real-time on the comparison pages.
What if I can't find stock of 5-826648-0?
You can fill out our help required form which you can use to request a quote for 5-826648-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.