Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.92
|
128
in stock
|
Buy Now | |
TTI Europe
from US$6.75
|
8,565
in stock
|
Buy Now | |
Newark Electronics
from US$8.61
|
1,796
in stock
|
Buy Now | |
element14
from US$7.18
|
1,796
in stock
|
Buy Now | |
Farnell
from US$6.74
|
1,796
in stock
|
Buy Now | |
Heilind Electronics
from US$7.56
|
1,375
in stock
|
Buy Now | |
Rapid Electronics
from US$9.28
|
533
in stock
|
Buy Now | |
Distrelec
from US$8.02
|
524
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.56
|
458
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.91
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$11.70
|
9
in stock
|
Buy Now | |
Avnet America
from US$6.37
|
-
|
Buy Now | |
RS Americas
from US$8.93
|
-
|
Buy Now | |
Avnet Asia
from US$7.51
|
-
|
Buy Now | |
Boersig
from US$7.19
|
-
|
Buy Now | |
TE Store
from US$11.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 100 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Mating Post Length | .264in, 6.7mm |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass, CuZn |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .7µm |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .06mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | PBT GF, Polyester-GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Comment | Headers are side-to-side stackable., With strain relief. |
Packaging Quantity | 130 |
実装方法 | Carton |
Packaging Method | Carton |
Header Type | Standard, Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
2X50P MODU PIN HEADER VERTICAL | TTI Europe |
Wire-To-Board Connector, Ampmodu Mod Ii Series, Through Hole, Header, 100, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 5-825440-0 | Newark Electronics |
HEADER, 2ROW, 100WAY | element14 |
MOD 2 PINHDR 2X50P. | Heilind Electronics |
Headers&Wire Housings 2X50P DUAL ROW | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 2X50P. | Distrelec |
AMP MODU 2-economy PCB header 2x50W | RS |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 100 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Breakaway Header, 50 Way, AMPMODU Headers Series | TE Connectivity 5-825440-0 | RS Americas |
Special Order: MOD 2 PINHDR 2X50P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 5-825440-0 | Internal Number: 5-825440-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5-825440-0?
Additional datasheets, footprints and schematics for 5-825440-0 are listed on our Part Details page. You can also find images and similar parts to 5-825440-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-825440-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-825440-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-825440-0 fall under?
The 5-825440-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-825440-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-825440-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-825440-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-825440-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 5-825440-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-825440-0 often in real-time on the comparison pages.
What if I can't find stock of 5-825440-0?
You can fill out our help required form which you can use to request a quote for 5-825440-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.