Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.31
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$4.08
|
187
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
187
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
187
in stock
|
Buy Now | |
Future Electronics
from US$3.52
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
Farnell
from US$6.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 24 |
Number of Power Positions | 24 |
PCB Mount Orientation | Right Angle |
Contact Termination Area Plating Material | Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 15µin, .38µm |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Retention | Without |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | 1.6mm, .063in |
Insulation Diameter (Max) | 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG |
Operating Voltage | 250VDC, 250VAC |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Material | Phosphor Bronze |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Mating Alignment | With |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Power |
For Use With | Dual Row Receptacle Housing |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 91 |
Contact Type | Pin |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin & Socket Connectors 24P Micro Mnl Assy R/A |Amp Te Connectivity 5-794678-4 | Newark Electronics |
Pin & Socket Connectors 24P MICRO MNL ASSY R/A | Rapid Electronics |
TE Connectivity - AMP PWR CONN 24P MICRO MNL ASSYR/ATHRULF | Distrelec |
Connector Header Through Hole, Right Angle 24 position 0.118 (3.00mm)" | Future Electronics |
Conn Power HDR 24 POS 3mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | Micro MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-794678-4?
Additional datasheets, footprints and schematics for 5-794678-4 are listed on our Part Details page. You can also find images and similar parts to 5-794678-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-794678-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-794678-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-794678-4 fall under?
The 5-794678-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-794678-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-794678-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-794678-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-794678-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-794678-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-794678-4 often in real-time on the comparison pages.
What if I can't find stock of 5-794678-4?
You can fill out our help required form which you can use to request a quote for 5-794678-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.