Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.20
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$9.74
|
957
in stock
|
Buy Now | |
Chip One Stop
from US$5.66
|
957
in stock
|
Buy Now | |
Distrelec
from US$7.58
|
957
in stock
|
Buy Now | |
Heilind Electronics
from US$5.80
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.80
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$7.62
|
2
in stock
|
Buy Now | |
element14
from US$5.85
|
2
in stock
|
Buy Now | |
Future Electronics
from US$4.76
|
-
|
Buy Now | |
Avnet America
from US$4.82
|
-
|
Buy Now | |
RS Americas
from US$11.15
|
-
|
Buy Now | |
TE Store
from US$5.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | .118in, 3mm |
Number of Positions | 24 |
Number of Power Positions | 24 |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Finish | Matte |
PCB Thickness (Recommended) | 1.6mm, .063in |
Insulation Diameter (Max) | 1.52mm |
Width | 9.24mm |
Length | 40mm |
Height | 8.67mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Boardlock Material | Phosphor Bronze |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Bump |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 91 |
Packaging Method | Tray, Box & Tray |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin&Socket Connectors HDR VERT 24P 30 AU DUAL | Rapid Electronics |
TE Connectivity 24P MICRO MNL ASSY VRT HDR LF Pin & Sock | Distrelec |
24P MICRO MNL ASSY,VRT,HDR,LF | Heilind Electronics |
Wtb Conn, Header, 24Pos, 2Row, 3Mm | Newark Electronics |
WTB CONN, HEADER, 24POS, 2ROW, 3MM | element14 |
Micro MATE-N-LOK 24 Position Through-Hole Dual Row Straight Pin Header | Future Electronics |
Conn Power HDR 24 POS 3mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
24P MICRO MNL ASSY, VRT, HDR, LF | TE Connectivity 5-794632-4 | RS Americas |
24P MICRO MNL ASSY,VRT,HDR,LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 3 mm Header Plug Wire-to-Board 24 | Rectangular Power Connector | Part Number: 5-794632-4 | Internal Number: 5-794632-4 | 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-794632-4?
Additional datasheets, footprints and schematics for 5-794632-4 are listed on our Part Details page. You can also find images and similar parts to 5-794632-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-794632-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-794632-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-794632-4 fall under?
The 5-794632-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-794632-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-794632-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-794632-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-794632-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5-794632-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-794632-4 often in real-time on the comparison pages.
What if I can't find stock of 5-794632-4?
You can fill out our help required form which you can use to request a quote for 5-794632-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.