Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.07
|
54
in stock
|
Buy Now | |
Powell Electronics
from US$2.42
|
5,070
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
3,628
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
3,562
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
3,358
in stock
|
Buy Now | |
Farnell
from US$2.05
|
3,358
in stock
|
Buy Now | |
element14
from US$2.24
|
3,248
in stock
|
Buy Now | |
TE Store
from US$2.74
|
1,993
in stock
|
Buy Now | |
Rapid Electronics
from US$2.71
|
998
in stock
|
Buy Now | |
Chip One Stop
from US$2.33
|
998
in stock
|
Buy Now | |
Sager
from US$1.68
|
788
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
726
in stock
|
Buy Now | |
Distrelec
from US$2.34
|
176
in stock
|
Buy Now | |
RS Americas
from US$2.40
|
74
in stock
|
Buy Now | |
Future Electronics
from US$2.25
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
TTI Europe
from US$1.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Tin |
Shell Material | Steel |
Insert Material | Thermoplastic |
Number of Positions | 9 |
Preloaded | Yes |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Configuration | Solder Cup |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin-Copper |
Wire Size | 20AWG, .5 – .6mm² |
Centerline (Pitch) | .11in, 2.77mm |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Mounting Angle | Straight |
Mating Connector Lock Type | Mounting Holes |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector Style | Plug |
Grounding Indents | With |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | No |
Shell Size | 1 |
Shell Type | Full Metal Shell |
Grade | Standard |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
9 PLUG SOLDER CUP, 30 GOLD, RO | Heilind Electronics |
Conn D-Subminiature PIN 9 POS 2.77mm Solder Cup ST Panel Mount 9 Terminal 1 Port | Avnet America |
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, De, Plug, 9, Steel, Solder Rohs Compliant: Yes |Te Connectivity 5-747904-5 | Newark Electronics |
CONNECTOR, D SUB, PLUG, 9POS | Farnell |
9 Plug Solder Cup, 30 gold, Ro Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Plug Cable-to-Board 9 Size 20 | Solder D-Sub Connector | Part Number: 5-747904-5 | Internal Number: 5-747904-5 | 1 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB E09P S/CUP | Rapid Electronics |
TE Connectivity D-Sub plug, Plug, DE-9, Solder Cup | Distrelec |
Conn D-Sub Cable Plug 9Pos STR HD-20Series 20AWG FullMetalShell | TE Connectivity 5-747904-5 | RS Americas |
AMPLIMITE HD-20 d-sub cable plug,9 pin | RS |
9 Plug Solder Cup | Future Electronics |
9 PLUG SOLDER CUP 30 GOLD RO | TTI Europe |
Where can I find additional details, specifications and documents for a 5-747904-5?
Additional datasheets, footprints and schematics for 5-747904-5 are listed on our Part Details page. You can also find images and similar parts to 5-747904-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-747904-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-747904-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-747904-5 fall under?
The 5-747904-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-747904-5 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-747904-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-747904-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-747904-5 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for 5-747904-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-747904-5 often in real-time on the comparison pages.
What if I can't find stock of 5-747904-5?
You can fill out our help required form which you can use to request a quote for 5-747904-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.