Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating & Unmating Configuration | Sequencing |
---|---|
Underplate Material Thickness | 3.43µm |
Power Contact Material | Tin |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | High Temperature Thermoplastic |
PCB Mount Retention | With |
Mating Retention Type | Action/Compliant Tail |
PCB Mount Retention Type | Action/Compliant Tail |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Mbxl Vert Rcpt 2P+48S+2P |Amp Te Connectivity 5-6450550-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-6450550-2?
Additional datasheets, footprints and schematics for 5-6450550-2 are listed on our Part Details page. You can also find images and similar parts to 5-6450550-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6450550-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6450550-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6450550-2 fall under?
The 5-6450550-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-6450550-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6450550-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6450550-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6450550-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-6450550-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6450550-2 often in real-time on the comparison pages.
What if I can't find stock of 5-6450550-2?
You can fill out our help required form which you can use to request a quote for 5-6450550-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.