Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTF0904 |
Prices starting from US$5.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.57
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$7.88
|
1,385
in stock
|
Buy Now | |
Rapid Electronics
from US$7.17
|
1,385
in stock
|
Buy Now | |
Chip One Stop
from US$6.39
|
1,385
in stock
|
Buy Now | |
Distrelec
from US$7.58
|
1,385
in stock
|
Buy Now | |
Farnell
from US$7.94
|
1,115
in stock
|
Buy Now | |
Avnet America
from US$6.14
|
-
|
Buy Now | |
RS Americas
from US$10.80
|
-
|
Buy Now | |
Sager
from US$5.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Bushing Style | Threaded |
Bushing Thread Size | M6 x .75 |
Seal Type | Waterproof |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) None On |
Contact Current Rating | 6A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Toggle Length | .413in, 10.5mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Standard |
Toggle Actuation | Vertical |
Sealed | Yes |
Termination Type | Lead Wire - Hooking Type, Vertical |
Toggle Switches Spdt On-(On) 6A Pnl Toggle |Amp Te Connectivity 5-6437630-7 | Newark Electronics |
Toggle Switches SPDT ON-(ON) 6A PNL TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch SPDT (on)-on | Distrelec |
TOGGLE SWITCHES | Farnell |
Toggle switch SPDT (On)-Off-On FT series | RS |
Switch Toggle ON (ON) SPDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Switch, Ftf0904=Miniature Toggle | TE Connectivity 5-6437630-7 | RS Americas |
Toggle Switches FTF0904=MINIATURE TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 5-6437630-7?
Additional datasheets, footprints and schematics for 5-6437630-7 are listed on our Part Details page. You can also find images and similar parts to 5-6437630-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6437630-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6437630-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6437630-7 fall under?
The 5-6437630-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-6437630-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6437630-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6437630-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6437630-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-6437630-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6437630-7 often in real-time on the comparison pages.
What if I can't find stock of 5-6437630-7?
You can fill out our help required form which you can use to request a quote for 5-6437630-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.