Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTN7904 |
Prices starting from US$9.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.06
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$11.20
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
50
in stock
|
Buy Now | |
Farnell
from US$24.14
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$11.40
|
-
|
Buy Now | |
Avnet America
from US$9.89
|
-
|
Buy Now | |
RS Americas
from US$16.87
|
-
|
Buy Now | |
TE Store
from US$22.98
|
-
|
Buy Now | |
Sager
from US$9.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Bushing Thread Size | M6 x .75 |
Seal Type | Waterproof |
Color | Black |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | 6A |
Toggle Length | .886in, 22.5mm |
Contact Resistance | 10mΩ |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1500VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Flat |
Termination Type | Lead Wire - Hooking Type, Vertical |
Toggle Switches FTN7904=FLAT TOGGLE | Rapid Electronics |
TE Connectivity FTN7904 FLAT TOGGLE Toggle Switch DPDT O | Distrelec |
TOGGLE SWITCHES | Farnell |
Toggle Switch, F Series, Dpdt, On-On, Panel, 6 A, 250 V |Alcoswitch Te Connectivity 5-6437630-2 | Newark Electronics |
Switch Toggle ON ON DPDT Long Flat Lever Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Switch, Ftn7904=Flat Toggle | TE Connectivity 5-6437630-2 | RS Americas |
Special Order: FTN7904=FLAT TOGGLE Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw M6 x .75 Copper Alloy Silver | Toggle Switch | Part Number: 5-6437630-2 | Internal Number: 5-6437630-2 | Alias Number: FTN7904 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-6437630-2?
Additional datasheets, footprints and schematics for 5-6437630-2 are listed on our Part Details page. You can also find images and similar parts to 5-6437630-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6437630-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6437630-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6437630-2 fall under?
The 5-6437630-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-6437630-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6437630-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6437630-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6437630-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5-6437630-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6437630-2 often in real-time on the comparison pages.
What if I can't find stock of 5-6437630-2?
You can fill out our help required form which you can use to request a quote for 5-6437630-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.