Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Positions | 29 |
Contact Type | Blade |
Housing Material | Diallyl Phthalate |
Housing Color | Green |
Centerline (Pitch) | .1in |
Mounting Ears | With |
Connector & Contact Terminates To | Wire & Cable |
SOLIS SP SPD22-16COM22-18MIL1605 | TE Connectivity 5-582151-3 | RS Americas |
Conn Housing RCP 29 POS 5.08mm Crimp ST Panel Mount | Avnet America |
Rectangular MIL Spec Connectors 29 AMP BLADE RCPT HSG/MIL | Sager |
Where can I find additional details, specifications and documents for a 5-582151-3?
Additional datasheets, footprints and schematics for 5-582151-3 are listed on our Part Details page. You can also find images and similar parts to 5-582151-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-582151-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-582151-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-582151-3 fall under?
The 5-582151-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-582151-3 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-582151-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-582151-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-582151-3 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 5-582151-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-582151-3 often in real-time on the comparison pages.
What if I can't find stock of 5-582151-3?
You can fill out our help required form which you can use to request a quote for 5-582151-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.