Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.38
|
70
in stock
|
Buy Now | |
TE Store
from US$1.88
|
3,424
in stock
|
Buy Now | |
Heilind Electronics
from US$1.81
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
1,983
in stock
|
Buy Now | |
Farnell
from US$1.43
|
1,983
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
1,201
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
1,200
in stock
|
Buy Now | |
element14
from US$1.77
|
1,160
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
897
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.81
|
420
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
205
in stock
|
Buy Now | |
RS Americas
from US$1.58
|
22
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | .191in, 4.85mm |
Number of Dual Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Positions | 20 |
Keying & Polarized Position Locations | 0 |
Number of Single Positions | 0 |
Number of Power Positions | 20 |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Card Slot Depth | .31in, 7.64mm |
Height | 15.64mm, .76in |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400 V, 400VAC |
Housing Color | Black |
End Caps | Without |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Method | Package |
Packaging Quantity | 306 |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 10 POS 100C/L Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 20 2.54 mm .1" | Card Edge Power Connector | Part Number: 5-5530843-0 | Internal Number: 5-5530843-0 | TE Connectivity | TE Store |
Card Edge & Backplane Connector, Standard Edge Ii Series, Card Edge, Receptacle, 20, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 5-5530843-0 | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 20POS, TH | Farnell |
Standard Card Edge Connectors 20POS 100C/L RECPT | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR CONN SEC II 10 P 100C/L | Distrelec |
2.54 mm 20 Position Receptacle Standard Edge II Card Edge Connector | Future Electronics |
Connector 10 way 2.54mm Standard Edge II | RS |
CONNECTOR, CARD EDGE, STADARD EDGE II, 10 DUAL POSITIONS, 2.54 MM CENTERLINE | TE Connectivity 5-5530843-0 | RS Americas |
Conn Card Edge SKT 20 POS 2.54mm Solder ST Thru-Hole | Avnet America |
2X10P STANDARD CARD EDGE II | TTI Europe |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Product Range | Standard Edge II Series |
---|---|
No. of Contacts | 20Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 4.85mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Card Edge |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 5-5530843-0?
Additional datasheets, footprints and schematics for 5-5530843-0 are listed on our Part Details page. You can also find images and similar parts to 5-5530843-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5530843-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5530843-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5530843-0 fall under?
The 5-5530843-0 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5530843-0 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5530843-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5530843-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5530843-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 5-5530843-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5530843-0 often in real-time on the comparison pages.
What if I can't find stock of 5-5530843-0?
You can fill out our help required form which you can use to request a quote for 5-5530843-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.