Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Economy Sealant |
---|---|
Number of Switches | 7 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 7 |
Contact Current Rating | 1.5A |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Length | .78in, 19.81mm |
Height | 7.36mm, .29in |
Voltage Rating | 50VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | White dot identifies pin 1. |
Packaging Quantity | 16 |
Packaging Method | Box & Tube, Tube |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Recessed Rocker |
Sealed | Yes |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
7000 Dip Sw 7 Posn Sealed |Alcoswitch Te Connectivity 5-5435166-2 | Newark Electronics |
Switch DIP ON OFF SPST 7 Recessed Rocker PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, 7000 Dip Switch, 7 Posn Sealed | TE Connectivity 5-5435166-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-5435166-2?
Additional datasheets, footprints and schematics for 5-5435166-2 are listed on our Part Details page. You can also find images and similar parts to 5-5435166-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5435166-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5435166-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5435166-2 fall under?
The 5-5435166-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-5435166-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5435166-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5435166-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5435166-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 5-5435166-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5435166-2 often in real-time on the comparison pages.
What if I can't find stock of 5-5435166-2?
You can fill out our help required form which you can use to request a quote for 5-5435166-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.