Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 100 |
---|---|
Stackable | No |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Shape & Form | Four Beam |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Layout | Matrix |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 10.16mm |
Stack Height | 15.24mm, .6in |
Connector Height | .4in, 10.16mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Brown |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Panel |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 7 |
Packaging Method | Tube |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Board-to-Board |
Make First / Break Last | No |
Sealable | No |
Termination Post & Tail Length | .149in, 3.78mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Box Ii 4 Row 100 Pos Recp Assy |Amp Te Connectivity 5-533285-1 | Newark Electronics |
BOX II 4 ROW 100 POS RECP ASSY | TE Connectivity 5-533285-1 | RS Americas |
Conn HDI RCP 100 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Board to Board & Mezzanine Connectors BOX II 4 ROW 100 POS RECP ASSY | Sager |
Where can I find additional details, specifications and documents for a 5-533285-1?
Additional datasheets, footprints and schematics for 5-533285-1 are listed on our Part Details page. You can also find images and similar parts to 5-533285-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-533285-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-533285-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-533285-1 fall under?
The 5-533285-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-533285-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-533285-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-533285-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-533285-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 5-533285-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-533285-1 often in real-time on the comparison pages.
What if I can't find stock of 5-533285-1?
You can fill out our help required form which you can use to request a quote for 5-533285-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.