Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Contact Base Material | Copper Alloy |
---|---|
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Matte |
Wire Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Finish | Matte |
Wire Size | 16 – 14AWG, 1.25 – 2mm² |
Accepts Wire Insulation Diameter Range | .09 – .145in, 2.29 – 3.68mm |
Contact Retention Type Within Housing | Locking Lance |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 1500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Contact, 16-14Awg, Crimp | Newark Electronics |
Wire to Cable 16-14 AWG Crimp Snap In Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, 16-14AWG, CRIMP | element14 |
HIGH CURRENT CONT. STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin With | Connector Contact | Part Number: 5-530517-2 | Internal Number: 5-530517-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-530517-2?
Additional datasheets, footprints and schematics for 5-530517-2 are listed on our Part Details page. You can also find images and similar parts to 5-530517-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-530517-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-530517-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-530517-2 fall under?
The 5-530517-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-530517-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-530517-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-530517-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-530517-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 5-530517-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-530517-2 often in real-time on the comparison pages.
What if I can't find stock of 5-530517-2?
You can fill out our help required form which you can use to request a quote for 5-530517-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.