Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.15
|
18
in stock
|
Buy Now | |
TE Store
from US$13.43
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$11.02
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$13.25
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$9.42
|
18
in stock
|
Buy Now | |
Avnet America
from US$9.51
|
-
|
Buy Now | |
RS Americas
from US$10.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | 3C3 |
---|---|
Non-Magnetic | No |
Shell Material | Steel |
Shell Plating Material | Tin over Copper |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | Yes |
Number of Positions | 3 |
Contact Style | Pin |
Contact Current Rating (Max) | 32A |
Contact Size | 8 |
Contact Type | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Power |
ULTRA-LITE Connector | No |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,3C3,SZ 2,PLUG Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 3 Power/Signal/Coax Combination: Yes Connector Shell Size: 2 Plug Cable-to-Cable 3 | Box Mount D-Sub Connector | Part Number: 5-448153-4 | Internal Number: 5-448153-4 | 2 | TE Connectivity | TE Store |
D-Sub Mil Spec Connectors 3C3 Plug, Crimp |Amp Te Connectivity 5-448153-4 | Newark Electronics |
D-Sub MIL Spec Connectors 3C3 PLUG CRIMP | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 3Coaxial POS 6.83mm Crimp ST Panel Mount 1 Port Package | Distrelec |
Conn Housing PL 3 POS 6.83mm Crimp ST | Avnet America |
Connector, D-Sub, AMPLIMITE, 3C3,Sz 2,Plug | TE Connectivity 5-448153-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-448153-4?
Additional datasheets, footprints and schematics for 5-448153-4 are listed on our Part Details page. You can also find images and similar parts to 5-448153-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-448153-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-448153-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-448153-4 fall under?
The 5-448153-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-448153-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-448153-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-448153-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-448153-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-448153-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-448153-4 often in real-time on the comparison pages.
What if I can't find stock of 5-448153-4?
You can fill out our help required form which you can use to request a quote for 5-448153-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.