Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Profile | Standard |
---|---|
Plating Material Finish | Matte |
Barrel Type | Open Barrel |
PCB Mount Orientation | Vertical |
Terminal Orientation | Straight |
Plating Material | Gold |
Terminal Design | Formed |
Contact Termination Area Plating | Gold over Nickel |
Plating Thickness | 30µin, 1µm |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Overall Length | .617in, 15.67mm |
Wire Size | .5 – .8mm², 20 – 18AWG |
Terminal Length | .217in |
Connector Mounting Type | Board Mount |
Carrier Strip Mount Orientation | End Feed |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | 53 Series Connector Block |
Packaging Quantity | 1000 |
Packaging | Reel |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Taper Pin |
Terminal Style | Pin |
Contact Termination Base Material | Brass Alloy |
Headers & Wire Housings TAPER PIN SOLID TIN PLT | Sager |
Where can I find additional details, specifications and documents for a 5-41650-0?
Additional datasheets, footprints and schematics for 5-41650-0 are listed on our Part Details page. You can also find images and similar parts to 5-41650-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-41650-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-41650-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-41650-0 fall under?
The 5-41650-0 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-41650-0 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-41650-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-41650-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-41650-0 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 5-41650-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-41650-0 often in real-time on the comparison pages.
What if I can't find stock of 5-41650-0?
You can fill out our help required form which you can use to request a quote for 5-41650-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.